Lumberg, Inc. Dc Power Connector, Plug, 3A, Cable; Gender Lumberg NES 1

Description
DC POWER CONNECTOR, PLUG, 3A, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, PLUG, 3A, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 3A, Cable; Gender Lumberg - 82AH2940 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 3A, Cable; Gender Lumberg
82AH2940
Dc Power Connector, Plug, 3A, Cable; Gender Lumberg 82AH2940
DC POWER CONNECTOR, PLUG, 3A, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 3A, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2940
Product Name Dc Power Connector, Plug, 3A, Cable; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details