Lumberg, Inc. Plug, Low Voltage, 1.95Mm; Gender Lumberg NES 1 G

Description
PLUG, LOW VOLTAGE, 1.95MM; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG, LOW VOLTAGE, 1.95MM; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, 1.95Mm; Gender Lumberg - 97K6463 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, 1.95Mm; Gender Lumberg
97K6463
Plug, Low Voltage, 1.95Mm; Gender Lumberg 97K6463
PLUG, LOW VOLTAGE, 1.95MM; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm; Voltage RoHS Compliant: Yes

PLUG, LOW VOLTAGE, 1.95MM; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:15mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.98mm; Barrel Outer Diameter:6mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K6463
Product Name Plug, Low Voltage, 1.95Mm; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details