Lumberg, Inc. Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg NEB/J 25

Description
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg - 82AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg
82AH2935
Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg 82AH2935
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Low Voltage, 2.35Mm; Gender Lumberg - 97K6461 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Low Voltage, 2.35Mm; Gender Lumberg
97K6461
Socket, Low Voltage, 2.35Mm; Gender Lumberg 97K6461
SOCKET, LOW VOLTAGE, 2.35MM; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.5mm; Voltage RoHS Compliant: Yes

SOCKET, LOW VOLTAGE, 2.35MM; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.5mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AH2935 97K6461
Product Name Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg Socket, Low Voltage, 2.35Mm; Gender Lumberg
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug connector - NPQH-D-Q12-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details