Lumberg, Inc. Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg NEB/J 25 R

Description
DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg - 82AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg
82AH2937
Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg 82AH2937
DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2937
Product Name Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details