DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AH2936 |
| Product Name | Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg |
| Gender | Female / Jack |