Lumberg, Inc. Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg NEB/J 21

Description
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg - 82AH2932 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg
82AH2932
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg 82AH2932
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2932
Product Name Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details