Lumberg, Inc. Standard Power Entry Connector, Socket, 2 A; Gender Lumberg NEB 21 R

Description
STANDARD POWER ENTRY CONNECTOR, SOCKET, 2 A; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
STANDARD POWER ENTRY CONNECTOR, SOCKET, 2 A; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Power Entry Connector, Socket, 2 A; Gender Lumberg - 97K6458 - Newark, An Avnet Company
Chicago, IL, United States
Standard Power Entry Connector, Socket, 2 A; Gender Lumberg
97K6458
Standard Power Entry Connector, Socket, 2 A; Gender Lumberg 97K6458
STANDARD POWER ENTRY CONNECTOR, SOCKET, 2 A; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Product Range:-RoHS Compliant: Yes

STANDARD POWER ENTRY CONNECTOR, SOCKET, 2 A; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K6458
Product Name Standard Power Entry Connector, Socket, 2 A; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products