Lumberg, Inc. Socket, Low Voltage, 1.9Mm; Gender Lumberg NEB 1

Description
SOCKET, LOW VOLTAGE, 1.9MM; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm; Voltage RoHS Compliant: Yes
Datasheet
Description
SOCKET, LOW VOLTAGE, 1.9MM; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Low Voltage, 1.9Mm; Gender Lumberg - 97K6457 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Low Voltage, 1.9Mm; Gender Lumberg
97K6457
Socket, Low Voltage, 1.9Mm; Gender Lumberg 97K6457
SOCKET, LOW VOLTAGE, 1.9MM; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm; Voltage RoHS Compliant: Yes

SOCKET, LOW VOLTAGE, 1.9MM; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm; Voltage RoHS Compliant: Yes

Supplier's Site
Dc Power Connector, Jack, 3A, Chassis; Gender Lumberg - 82AH2930 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 3A, Chassis; Gender Lumberg
82AH2930
Dc Power Connector, Jack, 3A, Chassis; Gender Lumberg 82AH2930
DC POWER CONNECTOR, JACK, 3A, CHASSIS; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 3A, CHASSIS; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97K6457 82AH2930
Product Name Socket, Low Voltage, 1.9Mm; Gender Lumberg Dc Power Connector, Jack, 3A, Chassis; Gender Lumberg
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products