Lumberg, Inc. Dc Power Connector, Jack, 3A, Pcb; Gender Lumberg NEB 1 R

Description
DC POWER CONNECTOR, JACK, 3A, PCB; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 3A, PCB; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 3A, Pcb; Gender Lumberg - 82AH2931 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 3A, Pcb; Gender Lumberg
82AH2931
Dc Power Connector, Jack, 3A, Pcb; Gender Lumberg 82AH2931
DC POWER CONNECTOR, JACK, 3A, PCB; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 3A, PCB; Gender:Jack; Current Rating:3A; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2931
Product Name Dc Power Connector, Jack, 3A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details