Lumberg, Inc. Circular Connector, Plug, 8 Way, Cable; No. Of Contacts Lumberg MP-371-S8

Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Way, Cable; No. Of Contacts Lumberg - 97K5346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Way, Cable; No. Of Contacts Lumberg
97K5346
Circular Connector, Plug, 8 Way, Cable; No. Of Contacts Lumberg 97K5346
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K5346
Product Name Circular Connector, Plug, 8 Way, Cable; No. Of Contacts Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details