DIN AUDIO/VIDEO CONN, JACK, 6POS, PVC; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97K5116 |
| Product Name | Din Audio/video Conn, Jack, 6Pos, Pvc; No. Of Contacts Lumberg |
| Connector Type | Audio / Video; DIN Connector |