Lumberg, Inc. Circular Connector Assemblies MJ-372/4

Description
MINI DIN SOCKET 4 POLE
Request a Quote
Description
MINI DIN SOCKET 4 POLE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, DIN, Receptacle, 4 Position (part number 97K5115) features a miniature socket design with a straight version and includes bend protection along with solder terminals. It operates within a temperature range of -25 °C to +85 °C and is constructed from various materials including a PA GF insulating body, silver-plated CuSn contact bush, nickel-plated Cu alloy inner sleeve, ABS outer sleeve, and PVC housing. The connector has a maximum insertion force of 35 N and a withdrawal force ranging from 5 to 25 N. It accommodates connectable conductors with a cable diameter of up to 5.4 mm. In terms of electrical specifications, it has a contact resistance of 30 m,Ѷ or less, a rated current of 1 A, and a rated voltage of 100 V AC, with an insulation resistance of 100 M,Ѷ. The product is packaged in bulk, either in a cardboard box or a plastic bag, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Connector, DIN, Receptacle, 4 Position (part number 97K5115) features a miniature socket design with a straight version and includes bend protection along with solder terminals. It operates within a temperature range of -25 °C to +85 °C and is constructed from various materials including a PA GF insulating body, silver-plated CuSn contact bush, nickel-plated Cu alloy inner sleeve, ABS outer sleeve, and PVC housing. The connector has a maximum insertion force of 35 N and a withdrawal force ranging from 5 to 25 N. It accommodates connectable conductors with a cable diameter of up to 5.4 mm. In terms of electrical specifications, it has a contact resistance of 30 m,Ѷ or less, a rated current of 1 A, and a rated voltage of 100 V AC, with an insulation resistance of 100 M,Ѷ. The product is packaged in bulk, either in a cardboard box or a plastic bag, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-MJ-372/4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-MJ-372/4-ND
Circular Connector Assemblies 5405-MJ-372/4-ND
MINI DIN SOCKET 4 POLE

MINI DIN SOCKET 4 POLE

Buy Now Datasheet
Connector, Din, Receptacle, 4 Position; No. Of Contacts Lumberg - 97K5115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Receptacle, 4 Position; No. Of Contacts Lumberg
97K5115
Connector, Din, Receptacle, 4 Position; No. Of Contacts Lumberg 97K5115
CONNECTOR, DIN, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
Miniature Socket, Straight Version, With Bend Protection And Solder Terminals 4 Pole Rohs Compliant Lumberg - 23AH4010 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Socket, Straight Version, With Bend Protection And Solder Terminals 4 Pole Rohs Compliant Lumberg
23AH4010
Miniature Socket, Straight Version, With Bend Protection And Solder Terminals 4 Pole Rohs Compliant Lumberg 23AH4010
MINIATURE SOCKET, STRAIGHT VERSION, WITH BEND PROTECTION AND SOLDER TERMINALS 4 POLE ROHS COMPLIANT: YES

MINIATURE SOCKET, STRAIGHT VERSION, WITH BEND PROTECTION AND SOLDER TERMINALS 4 POLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-MJ-372/4-ND 97K5115 23AH4010
Product Name Circular Connector Assemblies Connector, Din, Receptacle, 4 Position; No. Of Contacts Lumberg Miniature Socket, Straight Version, With Bend Protection And Solder Terminals 4 Pole Rohs Compliant Lumberg
Connector Type Circular / Cylindrical Connectors Audio / Video; DIN Connector
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1200 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
3 suppliers