Lumberg, Inc. Wire-To-Board Connector, Receptacle, 12 Position, 1 Row; Idc Connector Type Lumberg MICA12

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 1 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:1 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 1 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:1 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 12 Position, 1 Row; Idc Connector Type Lumberg - 11J7474 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 12 Position, 1 Row; Idc Connector Type Lumberg
11J7474
Wire-To-Board Connector, Receptacle, 12 Position, 1 Row; Idc Connector Type Lumberg 11J7474
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 1 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:1 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 1 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:1 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11J7474
Product Name Wire-To-Board Connector, Receptacle, 12 Position, 1 Row; Idc Connector Type Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details