Lumberg, Inc. Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Lumberg MC 100-50803

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Lumberg - 26M1083 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Lumberg
26M1083
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Lumberg 26M1083
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; SVHC:NoRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26M1083
Product Name Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Lumberg
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Standard Terminal Blocks - 4879513 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details