Lumberg, Inc. Din Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg KV80

Description
DIN Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg - 31M5214 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg
31M5214
Din Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg 31M5214
DIN Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5214
Product Name Din Audio / Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Paladin ® - 131-3516-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details