Lumberg, Inc. Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg KV 81-8

Description
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg - 82AH3331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg
82AH3331
Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg 82AH3331
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3331
Product Name Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details