Lumberg, Inc. Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg KV 80-8

Description
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg - 82AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg
82AH3330
Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg 82AH3330
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3330
Product Name Circular Connector, 8Pos, Plug, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details