Lumberg, Inc. Circular Connector Assemblies KV 70-8

Description
IP40 SOCKET CABLEMOUNT SOLDER
Request a Quote Datasheet
Description
IP40 SOCKET CABLEMOUNT SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KV70-8-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KV70-8-ND
Circular Connector Assemblies 5405-KV70-8-ND
IP40 SOCKET CABLEMOUNT SOLDER

IP40 SOCKET CABLEMOUNT SOLDER

Buy Now Datasheet
Circular Connector, 7Pos, Plug, Cable; Product Range Lumberg - 82AH3328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Plug, Cable; Product Range Lumberg
82AH3328
Circular Connector, 7Pos, Plug, Cable; Product Range Lumberg 82AH3328
CIRCULAR CONNECTOR, 7POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, PLUG, CABLE; Product Range:KV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-KV70-8-ND 82AH3328
Product Name Circular Connector Assemblies Circular Connector, 7Pos, Plug, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data