The Socket according to IEC 60130-9, part number 23AH3999, features a straight version with a threaded joint and solder terminals. It is designed for environmental conditions with a temperature range of -40 °C to +85 °C and has a protection class of IP40. The insulating body is made from PA GF, rated V-0 according to UL94, while the contact bush is constructed from silver-plated and flash gold-plated CuZn for 3-8 poles, and pre-nickel and gold-plated for 12 poles. This socket supports connectable conductors with a maximum cross-section of 0.75 mm² (AWG 20) for 3-8 poles and 0.25 mm² (AWG 24) for 12 poles, with a cable diameter range of 4,Äì6 mm. The electrical specifications include a contact resistance of ,â§ 5 m,Ѷ, a rated current of 5 A at 40 °C for 3-8 poles, and 3 A for 12 poles. The rated voltage varies based on the pollution degree and configuration, with a maximum of 300 V for pollution degree 1. The product is RoHS compliant and includes features such as long bend protection and a strain relief made of nickel-plated steel. It is suitable for applications requiring reliable connections in various environmental conditions.
IP40 SOCKET CABLEMOUNT SOLDER
CONNECTOR, DIN, JACK, 12 POSITION; No. of Contacts:12Contacts;
SOCKET ACC. TO IEC 60130-9, IP 40, STRAIGHT VERSION,SOLDER TERM, WITH THREADED JOINT, S ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-KV120-ND | 5332756 | 13M1623 | 23AH3999 |
| Product Name | Circular Connector Assemblies | DIN Connectors | Connector, Din, Jack, 12 Position; No. Of Contacts Lumberg | Socket Acc. To Iec 60130-9, Ip 40, Straight Version,solder Term, With Threaded Joint, S Rohs Compliant Lumberg |
| Connector Type | Circular / Cylindrical Connectors | DIN Connector | Audio / Video; DIN Connector | |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | |
| Gender | Male / Plug; Female / Jack | Female / Jack |