Lumberg, Inc. Terminal Block, Wire To Brd, 3Pos; Pitch Spacing Lumberg KRM 03

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos; Pitch Spacing Lumberg - 97K2774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos; Pitch Spacing Lumberg
97K2774
Terminal Block, Wire To Brd, 3Pos; Pitch Spacing Lumberg 97K2774
TERMINAL BLOCK, WIRE TO BRD, 3POS; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V; Block RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 97K2774
Product Name Terminal Block, Wire To Brd, 3Pos; Pitch Spacing Lumberg
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers