The Wire-To-Board Terminal Block, part number 97K2767, features a pitch of 5.0 mm and is designed for a rated voltage of 250 V AC and a rated current of 15 A at 100°C (VDE). It is suitable for use with solid or stranded conductors, accommodating wire sizes from 0.2 to 2.5 mm² (AWG 12,Äì22/24). The terminal block is constructed with a PA insulating body, copper zinc clamps, and includes a wire protector made of copper tin, all of which are pre-nickel and tin-plated. The operating temperature range is from -25 °C to +125 °C. It has a creepage and clearance distance of 4 mm and an insulation resistance greater than 1 G,Ѷ. The product is RoHS compliant and is packaged in bulk within a cardboard box.
Wire-To-Board Terminal Block, 10, 250 V, 15 A, 2.5 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 97K2767 |
| Product Name | Wire-To-Board Terminal Block, 10, 250 V, 15 A, 2.5 Mm Rohs Compliant Lumberg |