Lumberg, Inc. Jack Plugs & Sockets KLS 40

Description
Lumberg KLS 40 Jack Connector
Request a Quote Datasheet
Description
Lumberg KLS 40 Jack Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 5051328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
5051328
Jack Plugs & Sockets 5051328
Lumberg KLS 40 Jack Connector

Lumberg KLS 40 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1903278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1903278
Jack Plugs & Sockets 1903278
Lumberg KLS 40 Jack Connector

Lumberg KLS 40 Jack Connector

Supplier's Site
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg - 13M5136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg
13M5136
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg 13M5136
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5051328 13M5136
Product Name Jack Plugs & Sockets Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 533073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details