Lumberg, Inc. Jack Plugs & Sockets KLS 22

Description
Lumberg KLS 22 Jack Connector
Request a Quote Datasheet
Description
Lumberg KLS 22 Jack Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 5051312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
5051312
Jack Plugs & Sockets 5051312
Lumberg KLS 22 Jack Connector

Lumberg KLS 22 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1903277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1903277
Jack Plugs & Sockets 1903277
Lumberg KLS 22 Jack Connector

Lumberg KLS 22 Jack Connector

Supplier's Site
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg - 13M5134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg
13M5134
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg 13M5134
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5051312 13M5134
Product Name Jack Plugs & Sockets Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 2566902 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details