Lumberg, Inc. Jack Plugs & Sockets KLS 13

Description
Lumberg KLS 13 Jack Connector
Request a Quote Datasheet
Description
Lumberg KLS 13 Jack Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 5051283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
5051283
Jack Plugs & Sockets 5051283
Lumberg KLS 13 Jack Connector

Lumberg KLS 13 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1705466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1705466
Jack Plugs & Sockets 1705466
Lumberg KLS 13 Jack Connector

Lumberg KLS 13 Jack Connector

Supplier's Site
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Lumberg - 97K2717 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Lumberg
97K2717
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Lumberg 97K2717
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5051283 97K2717
Product Name Jack Plugs & Sockets Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Lumberg
Connector Type Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details