CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:2.5mm; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13M5131 |
| Product Name | Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg |
| Gender | Male / Plug |