Lumberg KLBR 4 Jack Connector
Lumberg KLBR 4 Jack Connector
JACK CHASSIS SOCKET STEREO 3P
Phone Audio Connector, Socket, 3, PCB Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5051479 | 5405-KLBR4-ND | 97K2709 |
| Product Name | Jack Plugs & Sockets | Audio Connectors | Phone Audio Connector, Socket, 3, Pcb Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg |
| Connector Type | Audio / Video | Phone Jack | Audio / Video; Phone Jack / Plug |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Right Angle; Right angle | ||
| Termination | Solder |