SOCKET, 2.5MM JACK, CHASSIS; Series:-; Gender:Socket; No. of Contacts:2; Contact Termination:Solder; Connector Mounting:PCB; Connector Body Material:Metal; Contact Plating:Silver; SVHC:No SVHC (20-Jun-2013); Colour:Black; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97K2707 |
| Product Name | Socket, 2.5Mm Jack, Chassis; Series Lumberg |
| Termination | Solder |