Lumberg, Inc. Jack Plugs & Sockets KLB 1

Description
Lumberg KLB 1 Jack Connector
Request a Quote Datasheet
Description
Lumberg KLB 1 Jack Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 5051384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
5051384
Jack Plugs & Sockets 5051384
Lumberg KLB 1 Jack Connector

Lumberg KLB 1 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1903279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1903279
Jack Plugs & Sockets 1903279
Lumberg KLB 1 Jack Connector

Lumberg KLB 1 Jack Connector

Supplier's Site
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg - 97K2697 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg
97K2697
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg 97K2697
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5051384 97K2697
Product Name Jack Plugs & Sockets Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details