Lumberg, Inc. Circular Connector Assemblies KFV 80

Description
IP40 CHASSIS SOCKET FRONTMOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS SOCKET FRONTMOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KFV80-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFV80-ND
Circular Connector Assemblies 5405-KFV80-ND
IP40 CHASSIS SOCKET FRONTMOUNT

IP40 CHASSIS SOCKET FRONTMOUNT

Buy Now Datasheet
Connector,circular Din,female Chassis Socket W/lock Ring,front Mount,solder Term,ip40 Rohs Compliant Lumberg - 23AH3978 - Newark, An Avnet Company
Chicago, IL, United States
Connector,circular Din,female Chassis Socket W/lock Ring,front Mount,solder Term,ip40 Rohs Compliant Lumberg
23AH3978
Connector,circular Din,female Chassis Socket W/lock Ring,front Mount,solder Term,ip40 Rohs Compliant Lumberg 23AH3978
CONNECTOR,CIRCULAR DIN,FEMALE CHASSIS SOCKET W/LOCK RING,FRONT MOUNT,SOLDER TERM,IP40 ROHS COMPLIANT: YES

CONNECTOR,CIRCULAR DIN,FEMALE CHASSIS SOCKET W/LOCK RING,FRONT MOUNT,SOLDER TERM,IP40 ROHS COMPLIANT: YES

Supplier's Site
Din Audio / Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg - 97K2678 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg
97K2678
Din Audio / Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg 97K2678
DIN Audio / Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-KFV80-ND 23AH3978 97K2678
Product Name Circular Connector Assemblies Connector,circular Din,female Chassis Socket W/lock Ring,front Mount,solder Term,ip40 Rohs Compliant Lumberg Din Audio / Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Din Rail, Channel - 2109-1SNK506314R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details