The Connector, circular DIN, female chassis socket with lock ring, front mount, solder term, IP40, is designed for robust applications requiring reliable electrical connections. It complies with IEC 61076-2-106 standards and features a threaded joint for secure mounting. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. This connector has solder terminals that accommodate conductor sections of up to 0.75 mm² (AWG 20) for 3-8 poles and 0.25 mm² (AWG 24) for 12 poles. The contact resistance is ,â§ 5 m,Ѷ, with a rated current of 5 A at 40 °C for 3-8 poles and 3 A for 12 poles. The rated voltage varies based on the version, with a maximum of 300 V under pollution degree 1. The materials used include a PA GF insulating body, silver-plated and gold-plated contacts, and a zinc diecast housing, ensuring durability and resistance to corrosion. The connector is also RoHS compliant, making it suitable for environmentally conscious projects.
IP40 CHASSIS SOCKET FRONTMOUNT
CONNECTOR, DIN, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Nickel RoHS Compliant: Yes
CONNECTOR,CIRCULAR DIN,FEMALE CHASSIS SOCKET W/LOCK RING,FRONT MOUNT,SOLDER TERM,IP40 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5334831 | 5405-KFV50-ND | 97K2673 | 23AH3974 |
| Product Name | DIN Connectors | Circular Connector Assemblies | Connector, Din, Receptacle, 5 Position; No. Of Contacts Lumberg | Connector,circular Din,female Chassis Socket W/lock Ring,front Mount,solder Term,ip40 Rohs Compliant Lumberg |
| Connector Type | DIN Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight |