Lumberg, Inc. DIN Connectors KFR 81

Description
Lumberg KFR 81 DIN Socket
Request a Quote Datasheet
Description
Lumberg KFR 81 DIN Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 7406086 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406086
DIN Connectors 7406086
Lumberg KFR 81 DIN Socket

Lumberg KFR 81 DIN Socket

Supplier's Site
DIN Connectors - 1705647 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705647
DIN Connectors 1705647
Lumberg KFR 81 DIN Socket

Lumberg KFR 81 DIN Socket

Supplier's Site
Circular Connector Assemblies - 5405-KFR81-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFR81-ND
Circular Connector Assemblies 5405-KFR81-ND
IP40 CHASSIS SOCKET PCB F MOUNT

IP40 CHASSIS SOCKET PCB F MOUNT

Buy Now Datasheet
Circular Connector, 8Pos, Plug, Panel; Product Range Lumberg - 82AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Plug, Panel; Product Range Lumberg
82AH3321
Circular Connector, 8Pos, Plug, Panel; Product Range Lumberg 82AH3321
CIRCULAR CONNECTOR, 8POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7406086 5405-KFR81-ND 82AH3321
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 8Pos, Plug, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Paladin ® - 131-8414-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details