Lumberg, Inc. Circular Connector Assemblies KFR 50

Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KFR50-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFR50-ND
Circular Connector Assemblies 5405-KFR50-ND
IP40 CHASSIS SOCKET PCB F MOUNT

IP40 CHASSIS SOCKET PCB F MOUNT

Buy Now Datasheet
Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg - 82AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg
82AH3315
Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg 82AH3315
CIRCULAR CONNECTOR, 5POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-KFR50-ND 82AH3315
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details