Lumberg, Inc. Circular Connector Assemblies KFR 50/6

Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KFR50/6-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFR50/6-ND
Circular Connector Assemblies 5405-KFR50/6-ND
IP40 CHASSIS SOCKET PCB F MOUNT

IP40 CHASSIS SOCKET PCB F MOUNT

Buy Now Datasheet
Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg - 82AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg
82AH3316
Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg 82AH3316
CIRCULAR CONNECTOR, 5POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-KFR50/6-ND 82AH3316
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details