Lumberg, Inc. Circular Connector Assemblies KFR 40

Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KFR40-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFR40-ND
Circular Connector Assemblies 5405-KFR40-ND
IP40 CHASSIS SOCKET PCB F MOUNT

IP40 CHASSIS SOCKET PCB F MOUNT

Buy Now Datasheet
Circular Connector, 4Pos, Plug, Panel; Product Range Lumberg - 82AH3314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Plug, Panel; Product Range Lumberg
82AH3314
Circular Connector, 4Pos, Plug, Panel; Product Range Lumberg 82AH3314
CIRCULAR CONNECTOR, 4POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-KFR40-ND 82AH3314
Product Name Circular Connector Assemblies Circular Connector, 4Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers