Lumberg, Inc. Circular Connector Assemblies KFR 30

Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KFR30-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFR30-ND
Circular Connector Assemblies 5405-KFR30-ND
IP40 CHASSIS SOCKET PCB F MOUNT

IP40 CHASSIS SOCKET PCB F MOUNT

Buy Now Datasheet
Circular Connector, 3Pos, Plug, Panel; Product Range Lumberg - 82AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Plug, Panel; Product Range Lumberg
82AH3313
Circular Connector, 3Pos, Plug, Panel; Product Range Lumberg 82AH3313
CIRCULAR CONNECTOR, 3POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-KFR30-ND 82AH3313
Product Name Circular Connector Assemblies Circular Connector, 3Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details