Lumberg, Inc. Circular Connector, 12Pos, Plug, Panel; Product Range Lumberg KFR 120

Description
CIRCULAR CONNECTOR, 12POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 12POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 12Pos, Plug, Panel; Product Range Lumberg - 82AH3312 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Plug, Panel; Product Range Lumberg
82AH3312
Circular Connector, 12Pos, Plug, Panel; Product Range Lumberg 82AH3312
CIRCULAR CONNECTOR, 12POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3312
Product Name Circular Connector, 12Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers