Lumberg, Inc. Cable Assemblies - Circular Cable Assemblies 511000615

Description
Win Source Part Number: 1316210-511000615 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Lumberg Automation
Request a Quote
Description
Win Source Part Number: 1316210-511000615 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Lumberg Automation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1316210-511000615
Cable Assemblies - Circular Cable Assemblies 1316210-511000615
Win Source Part Number: 1316210-511000615 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Lumberg Automation

Win Source Part Number: 1316210-511000615
Category: Cable Assemblies>Circular Cable Assemblies
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Lumberg Automation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1316210-511000615
Product Name Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D connector
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details