Lumberg, Inc. Circular Cable Assemblies - 4925 4925

Description
Manufacturer: Lumberg Win Source Part Number: 856181-4925 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8544.42.9090
Request a Quote
Description
Manufacturer: Lumberg Win Source Part Number: 856181-4925 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 4925 - 856181-4925 - Win Source Electronics
Laguna Hills, CA, United States
Circular Cable Assemblies - 4925
856181-4925
Circular Cable Assemblies - 4925 856181-4925
Manufacturer: Lumberg Win Source Part Number: 856181-4925 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8544.42.9090

Manufacturer: Lumberg
Win Source Part Number: 856181-4925
Series: *
Features: Cable Assembly
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8544.42.9090

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856181-4925
Product Name Circular Cable Assemblies - 4925
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details