Lumberg, Inc. Circular Cable Assemblies - 4542 4542

Description
Manufacturer: Lumberg Win Source Part Number: 906907-4542 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8544.42.9090
Request a Quote
Description
Manufacturer: Lumberg Win Source Part Number: 906907-4542 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 4542 - 906907-4542 - Win Source Electronics
Laguna Hills, CA, United States
Circular Cable Assemblies - 4542
906907-4542
Circular Cable Assemblies - 4542 906907-4542
Manufacturer: Lumberg Win Source Part Number: 906907-4542 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8544.42.9090

Manufacturer: Lumberg
Win Source Part Number: 906907-4542
Series: *
Features: Cable Assembly
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8544.42.9090

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 906907-4542
Product Name Circular Cable Assemblies - 4542
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers