Lumberg, Inc. Free Hanging, Panel Mount 3611 03 K01

Description
RAST 5 Screw Terminal 3 Pole
Request a Quote Datasheet
Description
RAST 5 Screw Terminal 3 Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 5405-361103K01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
5405-361103K01-ND
Free Hanging, Panel Mount 5405-361103K01-ND
RAST 5 Screw Terminal 3 Pole

RAST 5 Screw Terminal 3 Pole

Buy Now Datasheet
Connector, Rcpt, 3Pos, 1Row, 5Mm; Product Range Lumberg - 96T7926 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 5Mm; Product Range Lumberg
96T7926
Connector, Rcpt, 3Pos, 1Row, 5Mm; Product Range Lumberg 96T7926
CONNECTOR, RCPT, 3POS, 1ROW, 5MM; Product Range:RAST 5 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5mm; Contact Termination Type:Screw; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 5MM; Product Range:RAST 5 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5mm; Contact Termination Type:Screw; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-361103K01-ND 96T7926
Product Name Free Hanging, Panel Mount Connector, Rcpt, 3Pos, 1Row, 5Mm; Product Range Lumberg
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products