Lumberg, Inc. Connector, Rcpt, 2Pos, 1Row, 5Mm; Product Range Lumberg 3611 02 K01

Description
CONNECTOR, RCPT, 2POS, 1ROW, 5MM; Product Range:RAST 5 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:5mm; Contact Termination Type:Screw; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 5MM; Product Range:RAST 5 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:5mm; Contact Termination Type:Screw; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 5Mm; Product Range Lumberg - 94T3625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 5Mm; Product Range Lumberg
94T3625
Connector, Rcpt, 2Pos, 1Row, 5Mm; Product Range Lumberg 94T3625
CONNECTOR, RCPT, 2POS, 1ROW, 5MM; Product Range:RAST 5 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:5mm; Contact Termination Type:Screw; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 5MM; Product Range:RAST 5 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:5mm; Contact Termination Type:Screw; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T3625
Product Name Connector, Rcpt, 2Pos, 1Row, 5Mm; Product Range Lumberg
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2925C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details