Lumberg, Inc. Wire To Board Connector, Receptacle, 8 Position, 1Row; Product Range Lumberg 3114 08

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 8 Position, 1Row; Product Range Lumberg - 98K8726 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 8 Position, 1Row; Product Range Lumberg
98K8726
Wire To Board Connector, Receptacle, 8 Position, 1Row; Product Range Lumberg 98K8726
WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K8726
Product Name Wire To Board Connector, Receptacle, 8 Position, 1Row; Product Range Lumberg
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details