Lumberg, Inc. Wire To Board Connector, Receptacle, 4 Position, 1Row; Product Range Lumberg 3114 04

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 4 Position, 1Row; Product Range Lumberg - 98K8724 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 4 Position, 1Row; Product Range Lumberg
98K8724
Wire To Board Connector, Receptacle, 4 Position, 1Row; Product Range Lumberg 98K8724
WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K8724
Product Name Wire To Board Connector, Receptacle, 4 Position, 1Row; Product Range Lumberg
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details