Lumberg, Inc. Wire-Board Connector Socket, 2 Position, 2.5Mm; Product Range Lumberg 3114 02

Description
WIRE-BOARD CONNECTOR SOCKET, 2 POSITION, 2.5MM; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR SOCKET, 2 POSITION, 2.5MM; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Socket, 2 Position, 2.5Mm; Product Range Lumberg - 98K8723 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Socket, 2 Position, 2.5Mm; Product Range Lumberg
98K8723
Wire-Board Connector Socket, 2 Position, 2.5Mm; Product Range Lumberg 98K8723
WIRE-BOARD CONNECTOR SOCKET, 2 POSITION, 2.5MM; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR SOCKET, 2 POSITION, 2.5MM; Product Range:Minimodul 3114; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Minimodul 3114 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K8723
Product Name Wire-Board Connector Socket, 2 Position, 2.5Mm; Product Range Lumberg
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details