Lumberg, Inc. Circular Connectors - 30549 30549

Description
Manufacturer: Lumberg Win Source Part Number: 906509-30549 Series: * Features: Position Circular Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4020
Request a Quote
Description
Manufacturer: Lumberg Win Source Part Number: 906509-30549 Series: * Features: Position Circular Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 30549 - 906509-30549 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 30549
906509-30549
Circular Connectors - 30549 906509-30549
Manufacturer: Lumberg Win Source Part Number: 906509-30549 Series: * Features: Position Circular Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4020

Manufacturer: Lumberg
Win Source Part Number: 906509-30549
Series: *
Features: Position Circular Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4020

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906509-30549
Product Name Circular Connectors - 30549
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Push-in bulkhead connector - NPQH-H-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details