Lumberg, Inc. Mini Usb Connector, 2.0 Type B, Rcpt, 5P; Usb Connector Type Lumberg 2486 04

Description
MINI USB CONNECTOR, 2.0 TYPE B, RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
MINI USB CONNECTOR, 2.0 TYPE B, RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb Connector, 2.0 Type B, Rcpt, 5P; Usb Connector Type Lumberg - 82AH0698 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Connector, 2.0 Type B, Rcpt, 5P; Usb Connector Type Lumberg
82AH0698
Mini Usb Connector, 2.0 Type B, Rcpt, 5P; Usb Connector Type Lumberg 82AH0698
MINI USB CONNECTOR, 2.0 TYPE B, RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes

MINI USB CONNECTOR, 2.0 TYPE B, RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH0698
Product Name Mini Usb Connector, 2.0 Type B, Rcpt, 5P; Usb Connector Type Lumberg
Connector Type USB
Unlock Full Specs
to access all available technical data