MINI USB 2.0 SOCKET TYPE B 5P
MINI USB 2.0 SOCKET TYPE B 5P
MINI USB 2.0 SOCKET TYPE B 5P
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5405-248604VP3CT-ND | 82AH0699 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Lumberg |
| Category | USB | |
| Connector Type | USB - mini B | USB |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle | Surface Mount |