Lumberg, Inc. Usb Connector, 3.0 Type A, Rcpt, 9Pos; Usb Connector Type Lumberg 2420 01

Description
USB CONNECTOR, 3.0 TYPE A, RCPT, 9POS; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
USB CONNECTOR, 3.0 TYPE A, RCPT, 9POS; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Connector, 3.0 Type A, Rcpt, 9Pos; Usb Connector Type Lumberg - 82AH0697 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.0 Type A, Rcpt, 9Pos; Usb Connector Type Lumberg
82AH0697
Usb Connector, 3.0 Type A, Rcpt, 9Pos; Usb Connector Type Lumberg 82AH0697
USB CONNECTOR, 3.0 TYPE A, RCPT, 9POS; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes

USB CONNECTOR, 3.0 TYPE A, RCPT, 9POS; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH0697
Product Name Usb Connector, 3.0 Type A, Rcpt, 9Pos; Usb Connector Type Lumberg
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details