Lumberg, Inc. I/o Connector, Rcpt, 6Pos, Smt; No. Of Contacts Lumberg 2417 03

Description
I/O CONNECTOR, RCPT, 6POS, SMT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Surface Mount; Product Range:2417 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
I/O CONNECTOR, RCPT, 6POS, SMT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Surface Mount; Product Range:2417 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Rcpt, 6Pos, Smt; No. Of Contacts Lumberg - 82AH0696 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Rcpt, 6Pos, Smt; No. Of Contacts Lumberg
82AH0696
I/o Connector, Rcpt, 6Pos, Smt; No. Of Contacts Lumberg 82AH0696
I/O CONNECTOR, RCPT, 6POS, SMT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Surface Mount; Product Range:2417 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

I/O CONNECTOR, RCPT, 6POS, SMT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Surface Mount; Product Range:2417 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH0696
Product Name I/o Connector, Rcpt, 6Pos, Smt; No. Of Contacts Lumberg
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details