Lumberg, Inc. Socket, Ieee1394, Panel, 6Way; No. Of Contacts Lumberg 2415 01

Description
SOCKET, IEEE1394, PANEL, 6WAY; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:2415 Series; Connector Mounting:PCB Mount; Contact Plating:-; RoHS Compliant: Yes
Description
SOCKET, IEEE1394, PANEL, 6WAY; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:2415 Series; Connector Mounting:PCB Mount; Contact Plating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Ieee1394, Panel, 6Way; No. Of Contacts Lumberg - 98K8357 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Ieee1394, Panel, 6Way; No. Of Contacts Lumberg
98K8357
Socket, Ieee1394, Panel, 6Way; No. Of Contacts Lumberg 98K8357
SOCKET, IEEE1394, PANEL, 6WAY; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:2415 Series; Connector Mounting:PCB Mount; Contact Plating:-; RoHS Compliant: Yes

SOCKET, IEEE1394, PANEL, 6WAY; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:2415 Series; Connector Mounting:PCB Mount; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K8357
Product Name Socket, Ieee1394, Panel, 6Way; No. Of Contacts Lumberg
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

Firewire Connectors - 1246389 - RS Components, Ltd.
Specs
Connector Type IEEE 1394 Connectors, FireWire
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details